NEN-EN 13566-1
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (External sewage systems): | 93.030 |
scope:
This standard specifies the requirements and test methods for plastics piping systems used for renovation of underground non-pressure drainage and sewerage networks which are operated as gravity systems and subject to a maximum surcharge pressure of 0,5 bar. It is applicable to pipes and fittings as manufactured as well as to the installed plastics lining system; it does not cover the existing pipeline or any annular filler. This Part of EN 13566 deals with the general requirements common to all relevant renovation techniques as defined in 3.1.2.
Document History