NEN-EN 1364-4
Fire resistance tests for non-loadbearing elements - Part 4: Curtain walling - Part configuration
| Organization: | NEN |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
NEN-EN 1364-4 specifies a method for determining the fire resistance of parts of curtain walling and of the perimeter seal. It examines the fire resistance to internal and external fire exposure of: - the spandrel panel, i.e. downstand, upstand or a combination thereof, or - the perimeter seal, or - the fixings of the framing system (anchoring) used to attach the curtain walling to the floor element, hereafter referred to as "fixing", or - combinations thereof Results from tests according to this standard form the basis for classification of curtain walling type A (see 3.2 for definition). For curtain walling type B (see 3.3 for definition) results may be used to determine fire resistance of parts of a curtain walling to increase the field of application when previously tested to EN 1364-3. For intended classification EW and for corner/faceted specimens EN 1364-3 shall be used. This European Standard does not cover double skin façades, over-cladding systems and ventilated façade systems on external walls. It does not deal with the reaction to fire behaviour of curtain walling. This standard is intended to be read in conjunction with EN 1363-1 and EN 1363-2 as well as EN 1364-3 for curtain walling type B.
Document History