NEN-EN 13923

Filament wound FRP pressure vessels - Materials, design, calculation, manufacturing and testing

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 42
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies the requirements for the design including raw materials, calculation, manufacturing including composite materials, and testing of seamless Glass Reinforced Plastic (GRP) pressure vessels with protective layer, using only multi-directional filament winding, made in a factory and for use above ground and for storage and processing of fluids. This European Standard covers vessels subject to pressures below 20 MPa and temperatures between - 30 °C and 120 °C. Excluded from this European Standard are transportation vessels, double wall vessels, vessels under negative pressure, vessels which are subjected to the risk of explosion or failure of which may cause an emission of radioactivity.

Document History

December 1, 2005
Filament-wound FRP pressure vessels - Materials, design, manufacturing and testing
This European Standard specifies the requirements for the design including raw materials, calculation, manufacturing including composite materials, and testing of seamless Glass Reinforced Plastic...
NEN-EN 13923
October 1, 2000
Filament wound FRP pressure vessels - Materials, design, calculation, manufacturing and testing
This European Standard specifies the requirements for the design including raw materials, calculation, manufacturing including composite materials, and testing of seamless Glass Reinforced Plastic...

References

Advertisement