NEN-EN 13941

Design and installation of preinsulated bonded pipe systems for district heating

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 114
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Central heating systems): 91.140.10
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This European Standard specifies rules for design, calculation and installation for preinsulated bonded pipe systems for buried hot water distribution and transmission networks, see. Figure 2, with pipe assemblies in accordance with EN 253, for continuous operation with hot water at various temperatures up to 120 °C and occasionally with peak temperatures up to 140 °C and maximum internal pressure 25 bar (overpressure). The standard assumes use of treated water, which by softening, demineralisation, deaeration, adding of chemicals, or otherwise has been treated to prevent internal corrosion and deposits in the pipes. This standard is not applicable for such units as - pumps, - exchangers, - boiler installations, tank installations, - consumer installations. However, the full functional ability and durability of such units should be ensured in consideration of the impacts from the district heating system and other impacts occurring from the conditions under which they have been installed. Guidelines for product quality inspection and in situ tests of joints are given in annex A of EN 448:2003, annex D of EN 253:2003, annex A of EN 488:2003 and annex B of EN 489:2003. Guidelines for welding of polyethylene casing are given in annex B of EN 448:2003. The estimation of expected life with continuous operation at various temperatures is outlined in annex B of EN 253:2003

Document History

July 1, 2010
Design and installation of preinsulated bonded pipe systems for district heating
This European Standard specifies rules for design, calculation and installation for preinsulated bonded pipe systems for buried hot water distribution and transmission networks (cf. Figure 2) with...
February 1, 2010
Design and installation of preinsulated bonded pipe systems for district heating
A description is not available for this item.
November 1, 2009
Design and installation of preinsulated bonded pipe systems for district heating
A description is not available for this item.
July 1, 2009
Design and installation of preinsulated bonded pipe systems for district heating
This European Standard specifies rules for design, calculation and installation for preinsulated bonded pipe systems for buried hot water distribution and transmission networks (cf. figure 2) with...
NEN-EN 13941
April 1, 2003
Design and installation of preinsulated bonded pipe systems for district heating
This European Standard specifies rules for design, calculation and installation for preinsulated bonded pipe systems for buried hot water distribution and transmission networks, see. Figure 2, with...
November 1, 2000
Design and installation of preinsulated bonded pipes for district heating
This European Standard specifies rules for design, calculation and installation for preinsulated bonded pipe systems for buried hot water distribution and transmission networks, see. Figure 2, with...
Advertisement