NEN-EN 14020-3

Reinforcements - Specification for textile glass rovings - Part 3: Specific requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 13
ICS Code (Textile glass materials): 59.100.10
scope:

Gives a technical specification for rovings that are made from continuous filament textile glass. It defines those parameters which shall be specified plus other parameters which may be specified if required for a particular application or processing method.

Document History

NEN-EN 14020-3
January 1, 2003
Reinforcements - Specification for textile glass rovings - Part 3: Specific requirements
Gives a technical specification for rovings that are made from continuous filament textile glass. It defines those parameters which shall be specified plus other parameters which may be specified if...
October 1, 2000
Reinforcements - Specification for textile glass rovings - Part 3: Specific requirements
Gives a technical specification for rovings that are made from continuous filament textile glass. It defines those parameters which shall be specified plus other parameters which may be specified if...
Advertisement