NEN-EN 14013

Smoke control doorsets - Requirements and classification

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 20
ICS Code (Doors and windows): 91.060.50
scope:

Specifies the requirements and the method of classification of smkoke doorsets and shutter assemblies for both manually operated and power operated doorsets, including doors which are either: - opening and self closing as a normal mode of operation, or - normally held open but self closing in case of fire/smoke, or - normally maintained locked in the closed position.

Document History

NEN-EN 14013
December 1, 2000
Smoke control doorsets - Requirements and classification
Specifies the requirements and the method of classification of smkoke doorsets and shutter assemblies for both manually operated and power operated doorsets, including doors which are either: -...

References

Advertisement