NEN-EN 14063-2

Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 14
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for loose-fill expanded clay lightweight aggregate products installed in roofs, ceilings, floors and ground floors. This Part 2 of the standard is a specification for the installed product. It is essential that the product complies with Part 1 of the standard. Part 2 of the standard specifies the checks and test methods to be used for the declarations made by the installer of the product. This Part 2 of the standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. The standard does not specify performance requirements for airborne sound insulation and for acoustic absorption applications.

Document History

July 1, 2013
Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products
This European Standard specifies the requirements for loose-fill expanded clay lightweight aggregate (LWA) products installed in roofs, ceilings, floors and ground floors. This Part 2 is a...
November 1, 2012
Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products
This European Standard specifies the requirements for loose-fill expanded clay lightweight aggregate (LWA) products installed in roofs, ceilings, floors and ground floors. This Part 2 is a...
NEN-EN 14063-2
June 1, 2006
Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products
This European Standard specifies the requirements for loose-fill expanded clay lightweight aggregate products installed in roofs, ceilings, floors and ground floors. This Part 2 of the standard is a...
December 1, 2000
Thermal insulation products for buildings - In-situ formed expanded clay lightweight aggregate products - Part 2: Specification for the installed products
Specifies the requirements for loose-fill expanded clay lightweight aggregate products installed in roofs, ceilings, floors and solid ground floors under buildings. Is a specification for the...
Advertisement