NEN-EN 14367

Non controllable backflow preventer with different pressure zones - Family C, type A

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 37
ICS Code (Water supply systems): 91.140.60
scope:

This document specifies the: field of application; the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteris-tics of non-controllable backflow preventer with different pressure zones, family C, type A, nominal sizes DN 6 to DN 50, nominal pressure PN 10. It is applicable to: - Family C, type A, class "a" for general use: devices of class "a" shall be capable of working: at any pressure up to 1 MPa (10 bar); with any pressure variation up to 1 MPa (10 bar); at a supply temperature limit of 65 °C and 90 °C for 1 h; - Family C, type A, class "b" for specific use: devices of class "b" shall be capable of working: at any downstream pressure up to 0,3 MPa (3 bar); with any downstream pressure variation up to 0,3 MPa (3 bar); The devices of class "b" having specific hydraulic and no acoustic requirements and are meant for equipped filling devices built-in one or two functions boilers (heating only or heating and production of sanitation hot wa-ter).It concerns boilers with a 70 kW maximum power and maximum temperature of 110°C.

Document History

NEN-EN 14367
October 1, 2005
Non controllable backflow preventer with different pressure zones - Family C, type A
This document specifies the: field of application; the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteris-tics of non-controllable backflow...
March 1, 2002
Backflow preventer with different non controllable pressure zones - Family C - Type A
This document specifies the: field of application; the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteris-tics of non-controllable backflow...
Advertisement