NEN-EN 14437

Determination of uplift resistance of installed clay or concrete tiles for roofing - Roof system test method

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 27
ICS Code (Roofs): 91.060.20
ICS Code (Terracotta building products): 91.100.25
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying to the relevant product standard, EN 490 or EN 1304, which are unfixed or mechanically fixed to the substructure. The test method is applicable to mechanical fixings such as clips, hooks, screws and nails. In case of mechanically fixed tiles, at least every third tile shall be fixed. The method is not applicable for fixed tiles with fixing patterns with less than every third tile fixed. The test method is nog applicable to under and over tiles. Examples of these tiles are given in Annex H.

Document History

December 1, 2004
Determination of the uplift resistance of installed clay or concrete tiles for roofing - Roof system test method
This European Standard specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying to the relevant product standard, EN 490 or EN 1304, which...
NEN-EN 14437
June 1, 2002
Determination of uplift resistance of installed clay or concrete tiles for roofing - Roof system test method
This European Standard specifies a test method to establish the uplift resistance of installed clay or concrete tiles for roofing, complying to the relevant product standard, EN 490 or EN 1304, which...
Advertisement