NEN-EN 14522

Determination of the minimum ignition temperature of gases and vapours

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 19
ICS Code (Explosion protection): 13.230
scope:

This European Standard test method is designed to determine the auto ignition temperature of a flammable gas or vapour in mixture with air, or air/inert gas, at ambient pressure up to 650 °C. It is not suitable to describe the interactions of hot surfaces with explosives.

Document History

October 1, 2005
Determination of the auto ignition temperature of gases and vapours
This European Standard test method is designed to determine the auto ignition temperature of a flammable gas or vapour in mixture with air, or air/inert gas, at ambient pressure up to 650 °C. It is...
NEN-EN 14522
September 1, 2002
Determination of the minimum ignition temperature of gases and vapours
This European Standard test method is designed to determine the auto ignition temperature of a flammable gas or vapour in mixture with air, or air/inert gas, at ambient pressure up to 650 °C. It is...
Advertisement