NEN-EN 14573

Foodstuffs - Determination of 3-monochloropropane-1,2-diol by GC/MS

active, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: active
Page Count: 17
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

This document specifies a gas chromatographic method using mass spectrometric detection for the determination of 3-monochloropropane-1,2-diol (3-MCPD) in hydrolysed vegetable proteins and other foodstuffs . The method has been validated in interlaboratory studies for malt extract, soup powder, bread crumbs, salami sausage, cheese alternative and hydrolysed vegetable protein. The sample is mixed with a deuterated internal standard, with sodium chloride solution and with a solid support material. The mixture is transferred to a chromatographic column and is first extracted with a mixture of n-hexane and diethyl ether for removing non-polar components. Then, 3-MCPD is eluted with diethyl ether, the eluate is concentrated and an aliquot portion is derivatized using heptafluorobutyrylimidazole. The solution is analyzed by gas chromatography using mass spectrometric detection.

Document History

NEN-EN 14573
October 1, 2004
Foodstuffs - Determination of 3-monochloropropane-1,2-diol by GC/MS
This document specifies a gas chromatographic method using mass spectrometric detection for the determination of 3-monochloropropane-1,2-diol (3-MCPD) in hydrolysed vegetable proteins and other...
November 1, 2002
Foodstuffs - Determination of 3-monochloropropane-1,2-diol by GC/MS
This document specifies a gas chromatographic method using mass spectrometric detection for the determination of 3-monochloropropane-1,2-diol (3-MCPD) in hydrolysed vegetable proteins and other...
Advertisement