NEN-EN 1519-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system

active, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: active
Page Count: 37
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for both inside buildings and buried in ground within the building structure (marked with "BD"). It also specifies the test parameters for the test methods referred to in this standard.

Document History

November 1, 2017
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 1: Requirements for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall polyethylene (PE) pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall,...
NEN-EN 1519-1
January 1, 2000
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for...
August 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polyethylene (PE) - Part 1: General
Specifies the requirements for pipes, fittings and the system of polyethylene (PE) solid-wall piping systems in the field of soil and waste discharge - inside buildings (marked with "B") and - for...

References

Advertisement