NEN-EN 15433-4

Transportation loads - Measurement and analysis of dynamic mechanical loads - Part 4: Data evaluation

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 52
ICS Code (Playgrounds): 97.200.40
scope:

This standard presents guidelines for the instruments, procedures and parameters, used to analyse dynamic data. It is assumed that the person performing the analyses has the use of appropriate digital FFT signal processors or FFT computers. These guidelines are also applicable for other types of signal processing procedures, as long as the analysing parameters are equivalent. Such other procedures contain correlation algorithms e.g. Blackman-Tuckey), digital band pass filter algorithms or heterodyne techniques.

Document History

December 1, 2007
Transportation loads - Measurement and evaluation of dynamic mechanical loads - Part 4: Data evaluation
This standard presents guidelines for the instruments, procedures and parameters, used to analyse dynamic data. It is assumed that the person performing the analyses has the use of appropriate...
NEN-EN 15433-4
December 1, 2005
Transportation loads - Measurement and analysis of dynamic mechanical loads - Part 4: Data evaluation
This standard presents guidelines for the instruments, procedures and parameters, used to analyse dynamic data. It is assumed that the person performing the analyses has the use of appropriate...
Advertisement