NEN-EN 15782

Animal feeding stuffs - Determination of nicarbazin - High-performance liquid chromatographic method

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 12
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard specifies a method for the determination of additive use of nicarbazin in animal feeding stuffs and premixtures (maximum concentration 2,5% nicarbazin) using high performance liquid chromatography. Nicarbazin is a 1:1 equimolar mixture of 4,4'-dinitrocarbanilide (DNC) and 4,6-dimethyl-2- pyriminol (HDP). Nicarbazin is generally determined by using DNC as the target compound. In this method the DNC moiety of nicarbazin is detected. The limit of quantitation is 20 mg/kg. The limit of detection is 0,5 mg/kg.

Document History

August 1, 2009
Animal feeding stuffs - Determination of nicarbazin - High-performance liquid chromatographic method
This European Standard specifies a method for the determination of additive use of nicarbazin in animal feeding stuffs and premixtures (maximum concentration 2,5% nicarbazin) using high performance...
NEN-EN 15782
April 1, 2008
Animal feeding stuffs - Determination of nicarbazin - High-performance liquid chromatographic method
This European Standard specifies a method for the determination of additive use of nicarbazin in animal feeding stuffs and premixtures (maximum concentration 2,5% nicarbazin) using high performance...
Advertisement