NEN-EN 15910
Water quality - Guidance on the estimation of fish abundance with mobile hydroacoustic methods
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
NEN-EN 15910 specifies a standardized method for data sampling and procedures for data evaluation of fish populations in large rivers, lakes and reservoirs, using hydroacoustic equipment deployed on mobile platforms (boats and vessels). This standard covers fish population abundance estimates of pelagic and profundal waters > 15 m mean depth with the acoustic beam oriented vertically, and the inshore and surface waters of water bodies > 2 m depth with the beam oriented horizontally. The size structure of fish populations can only be determined to a relatively low degree of precision and accuracy, particularly from horizontally-deploye
Document History