NEN-EN 1648-2

Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 14
ICS Code (Passenger cars. Caravans and light trailers): 43.100
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies only to installations which are electrically connected with the electrical installation of the base vehicle or which can be electrically connected with it by means of change-over devices. This document also specifies the ELV output requirements of low voltage (LV) equipment that may be used to provide an ELV supply but it does not specify safety, technical and functional requirements for LV appliances and installations. Requirements for LV installations are specified in HD 384-7-708 S1.

Document History

January 1, 2018
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
NEN-EN 1648-2 specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies...
April 1, 2017
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It...
September 1, 2012
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It...
February 1, 2011
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
This European Standard specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It...
December 1, 2004
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
This document specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies...
NEN-EN 1648-2
June 1, 2002
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
This document specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies...
November 1, 1997
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
Specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies only to...
November 1, 1994
Leisure accommodation vehicles - 12 V direct current extra low voltage electrical installations - Part 2: Motor caravans
Specifies safety, health and functional requirements for 12 V direct current (DC) extra low voltage (ELV) electrical installations for habitation aspects of motor caravans. It applies only to...
Advertisement