NEN-EN 16584-2

Railway applications - Design for PRM use - General requirements - Part 2: Information

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 95
ICS Code (Aids for disabled and handicapped persons in general): 11.180.01
ICS Code (Railway engineering in general): 45.020
scope:

NEN-EN 16584-2 describes the specific 'Design for PRM use' requirements applying to both infrastructure and rolling stock and the assessment of those requirements. The following applies to this standard: - The definitions and requirements describe specific aspects of 'Design for PRM use' required by persons with disabilities and persons with reduced mobility as defined in the PRM TSI. - This standard defines elements which are universally valid for obstacle free travelling including lighting, contrast, tactile feedback, transmission of visual and acoustic information. The definitions and requirements of this standard cover the infrastructure and the rolling stock applications. - This standard only refers to aspects of accessibility for PRM passengers it does not define non PRM related requirements and definitions. - This standard assumes that the infrastructure or rolling stock is in its defined operating condition. - Where minimum or maximum dimensions are quoted these are absolute NOT nominal requirements. The 'General requirements' standard is written in three parts: - Part 1 contains - contrast; - This document is Part 2 and contains - spoken information; - written information; - tactile information; - pictograms; - Part 3 contains - lighting; - low reflective properties; - transparent obstacles; - slip resistance.

Document History

June 1, 2022
Railway applications - Design for PRM use - General requirements - Part 2: Information
This document describes the specific ‘Design for PRM use’ requirements applying to both infrastructure and rolling stock and the assessment of those requirements. The following applies to this...
NEN-EN 16584-2
January 1, 2017
Railway applications - Design for PRM use - General requirements - Part 2: Information
NEN-EN 16584-2 describes the specific ‘Design for PRM use’ requirements applying to both infrastructure and rolling stock and the assessment of those requirements. The following applies to this...
June 1, 2013
Railway applications - Design for PRM Use: General Requirements - Part 2: Information
NEN-EN 16584-2 describes the specific ‘Design for PRM use’ requirements applying to both infrastructure and rolling stock and the assessment of those requirements. The following applies to this...

References

Advertisement