NEN-EN 1711

Non-destructive examination of welds - Eddy current examination of welds by complex plane analysis

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 26
ICS Code (Welded joints and welds): 25.160.40
scope:

Defines eddy current examination techniques for detection of surface breaking and near surface planar imperfections, mainly in ferritic materials (weld material, heat affected zones, parent materials). This eddy current technique can also be applied to other metallic construction materials (e.g. stainless steels) if required by the design specification. The techniques can be applied to coated and uncoated objects during fabrication and in service, onshore and offshore. The examination can be carried out on all accessible surfaces and on welds of almost any configuration. Usually, it can be applied in the as-welded condition. However, a very rough surface can prevent an efficient examination.

Document History

December 1, 2003
Non-destructive examination of welds - Eddy current examination of welds by complex plane analysis
modifications to: contents and foreword. delete annex ZA
NEN-EN 1711
February 1, 2000
Non-destructive examination of welds - Eddy current examination of welds by complex plane analysis
Defines eddy current examination techniques for detection of surface breaking and near surface planar imperfections, mainly in ferritic materials (weld material, heat affected zones, parent...
December 1, 1994
Non destructive testing of welds - Eddy current examination by phase discrimination method
Defines eddy current examination techniques for detection of surface breaking and near surface planar imperfections, mainly in ferritic materials (weld material, heat affected zones, parent...

References

Advertisement