NEN-EN 1726-2
Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 Newtons - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
Is applicable to industrial trucks designed to travel indoors on smooth level prepared surfaces and equipment with vertical, non tilting mast a) with an elevating operator position, where the elevating operator position and the load handling device lifts simultaneously to a height of more than 1200 mm above ground level and b) with a load handling device elevated more than 1200 mm.
Document History
October 1, 2000
Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
Is applicable to industrial trucks designed to travel indoors on smooth level prepared surfaces and equipment with vertical, non tilting mast a) with an elevating operator position, where the...
NEN-EN 1726-2
August 1, 1995
Safety of industrial trucks - Self-propelled trucks up to and including 10000 kg capacity and tractors with a drawbar pull up to and including 20000 Newtons - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
Is applicable to industrial trucks designed to travel indoors on smooth level prepared surfaces and equipment with vertical, non tilting mast a) with an elevating operator position, where the...