NEN-EN 1968

Transportable gas cylinders - Periodic inspection and testing of seamless steel gas cylinders

active
Organization: NEN
Publication Date: 1 March 2002
Status: active
Page Count: 51
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies the requirements for periodic inspection and testing of seamless steel transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l up to 150 l. Specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders to be reintroduced into service for a further period of time. It also defines a procedure to qualify existing gas cylinders for free movement between member states of the European Union.

Document History

October 1, 2005
Transportable gas cylinders - Periodic inspection and testing of seamless steel gas cylinders
A description is not available for this item.
NEN-EN 1968
March 1, 2002
Transportable gas cylinders - Periodic inspection and testing of seamless steel gas cylinders
Specifies the requirements for periodic inspection and testing of seamless steel transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under pressure,...
November 1, 1998
Transportable gas cylinders - Periodic inspection and testing of seamless steel gas cylinders
Specifies the requirements for periodic inspection and testing of seamless steel transportable gas cylinders (single or those from bundles) intended for compressed and liquefied gases under pressure,...
July 1, 1995
Transportable gass cylinders - Periodic inspection and testing of seamless steel gas cylinders (excluding LPG)
Deals with seamless steel transportable gas cylinders intended for compressed and liquefied gases under pressure, of water capacity from 0,5 litre up to 150 litre. It also applies, as far as...
Advertisement