NEN-EN 2635
Aerospace series - Aluminium alloy AL-P2014A-T6511 - Extruded bar and section - a or ≤ D 200 mm with peripheral coarse grain control
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A T6511 Extruded bar and section a or D d 200 mm with peripheral coarse grain control for aerospace applications. This standard may also be used to supply material for use in the T6510 condition if specified by the purchaser on the order and the product is marked accordingly.
Document History
NEN-EN 2635
November 1, 2005
Aerospace series - Aluminium alloy AL-P2014A-T6511 - Extruded bar and section - a or ≤ D 200 mm with peripheral coarse grain control
This standard specifies the requirements relating to: Aluminium alloy AL-P2014A T6511 Extruded bar and section a or D d 200 mm with peripheral coarse grain control for aerospace applications. This...