NEN-EN 248

Sanitary tapware - General specification for electrodeposited coatings of Ni-Cr

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 13
ICS Code (Sanitary installations): 91.140.70
scope:

Specifies: - the condition of the exposed surfaces of tapware; - the characteristics (resistance to corrosion, adherence) of the surface coating; - the tests for verifying these characteristics. It applies to all sanitary fittings (supply or waste fittings) which have a metallic Ni-Cr coating, whatever the nature of the substrate material.

Document History

NEN-EN 248
November 1, 2002
Sanitary tapware - General specification for electrodeposited coatings of Ni-Cr
Specifies: - the condition of the exposed surfaces of tapware; - the characteristics (resistance to corrosion, adherence) of the surface coating; - the tests for verifying these characteristics. It...
December 1, 1998
Sanitary taps - General specification for electrodeposited coatings of Ni-Cr
Specifies: - the condition of the exposed surfaces of tapware; - the characteristics (resistance to corrosion, adherence) of the surface coating; - the tests for verifying these characteristics. It...
May 1, 1993
Sanitary taps - General technical specifications for electrodeposited nickel chrome coatings
The aim of this standard is to: - define the state of significant tapware surfaces; - specify the characteristics of the surface coating (corrosion resistance, adhesion) and - describe tests for...
Advertisement