NEN-EN 304

Heating boilers - Test code for heating boilers for atomizing oil burners

inactive
Organization: NEN
Publication Date: 1 May 2016
Status: inactive
Page Count: 55
ICS Code (Central heating systems): 91.140.10
scope:

The test code applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in prEN 303-1:2016 and prEN 303-2:2016. This code includes the requirements and recommendations for carrying out and evaluating the procedure for testing boilers and also the details of the technical conditions under which the tests shall be carried out. The requirements and the performance of testing for the sanitary hot water production of combi boilers are laid down in EN 303-6.

Document History

November 1, 2017
Heating boilers - Test code for heating boilers for atomizing oil burners
NEN-EN 304 applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in EN 303-1:2017...
NEN-EN 304
May 1, 2016
Heating boilers - Test code for heating boilers for atomizing oil burners
The test code applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in prEN...
October 1, 2003
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
November 1, 2002
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
August 1, 1998
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
December 1, 1995
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
June 1, 1993
Heating boilers - Test code for heating boilers for atomizing oil burners
The test code applies to the test of the thermal performance of oil-fired heating boilers (hereafter called 'boilers') and combined boilers and water heaters. The requirements are laid down in EN 303...
Advertisement