NEN-EN 3660-063

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard

inactive
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 21
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3660-063 defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following conditions: Associated electrical connector(s) : EN 3660-002. Temperature range, Class F (N) : - 65 °C to 200 °C (see note above); Class K : - 65 °C to 200 °C; Class W : - 65 °C to 175 °C; Class T : - 65 °C to 175 °C (Nickel PTFE plating); Class Z : - 65 °C to 175 °C (Zinc Nickel plating). Associated electrical accessories : prEN 3660-033 Metallic band (for shield termination). These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

May 1, 2022
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking - Product standard
This document defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and/or metallic bands for use under the following...
NEN-EN 3660-063
November 1, 2015
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
NEN-EN 3660-063 defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational), heat shrinkable boot, and / or metallic bands for use under the following...
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 063: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 - Product standard
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking for heat shrinkable boot, for use under the following conditions: Associated electrical...
Advertisement