NEN-EN 303-3/A1

Heating boilers - Part 3: Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner

pending
Organization: NEN
Publication Date: 1 November 1998
Status: pending
Page Count: 19
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies the requirements and test methods for the construction, the safety and the rational energy usage for gas-fired standard and low temperature central heating boilers equipped with a forced draught burner. These boilers comprise a boiler body and a forced draught gas burner brought together at the producer's assembly facility, the whole being designed and marketed as a complete boiler. This standard does not apply to the case of the assembly of a boiler body and a forced draught gas burner designed and marketed separately. In this case, EN 303-3 applies. This European Standard applies to type B23 boilers with a nominal heat output not exceeding 1000 kW with a water temperature at normal operation not exceeding 105 °C and with a maximum water-side operating pressure not exceeding 8 bar. This European Standard does not contain all the necessary requirements for: - condensing boilers and combination boilers; - boilers intended to be installed in the open; - boilers permanently fitted with more than one flue outlet; - boilers intended to be connected to a common flue having mechanical extraction; - boilers equipped with several combustion chambers. This European Standard does not apply to living-space dedicated boilers (see 3.6). This European Standard only covers type testing.

Document History

December 1, 2006
Heating boilers - Part 3: Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner
A description is not available for this item.
May 1, 2004
Heating Boilers - Part 3: Gas-fired heating boilers - Assembly comprising a boiler body and a forced draught burner
A description is not available for this item.
July 1, 2003
Heating boilers - Part 3: Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner
A description is not available for this item.
NEN-EN 303-3/A1
November 1, 1998
Heating boilers - Part 3: Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner
This European Standard specifies the requirements and test methods for the construction, the safety and the rational energy usage for gas-fired standard and low temperature central heating boilers...
October 1, 1998
Heating boilers - Part 3: Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner
Specifies the requirements and test methods for the construction, the safety and the rational energy usage of an assembly made up of a boiler body complying with EN 303-1 and a forced draught gas...
October 1, 1993
Gas-fired central heating boilers - Assembly comprising a boiler body and a forced draught burner
Specifies the requirements and test methods for the construction, the safety and the rational energy usage of an assembly made up of a boiler body complying with EN 303-1 and a forced draught gas...

References

Advertisement