NEN-EN 3646-010

Aerospace series - Connectors, electrical, circular, bayonet coupling,operating temperature 175 °C 200 °C continuous - Part 10: Protective cover for plug - Product standard

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of protective covers for plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 2. For plugs associated with these protective covers, see EN 3646-008.

Document History

June 1, 2015
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 010: Protective cover for plug - Product standard
NEN-EN 3646-010 defines the characteristics of protective covers for plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175...
NEN-EN 3646-010
June 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling,operating temperature 175 °C 200 °C continuous - Part 10: Protective cover for plug - Product standard
This standard defines the characteristics of protective covers for plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C...
Advertisement