NEN-EN 440
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of solid wire electrodes and deposited metal in the as-welded condition for gas metal arc welding of carbon steels, carbon-manganese steels and micro alloyed steels with a minimum yield strength of up to 500 N/mm². One wire electrode may be tested and classified with different gases.
Document History
NEN-EN 440
February 1, 1995
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of solid wire electrodes and deposited metal in the as-welded condition for gas metal arc welding of carbon steels, carbon-manganese steels and...
February 1, 1995
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
This standard specifies requirements for classification of solid wire electrodes and deposited metal in the as-welded condition for gas metal arc welding of carbon steels, carbon-manganese steels and...