NEN-EN 452

Swap bodies - Swap bodies of Class A - Dimensions and general requirements

active, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: active
Page Count: 20
ICS Code (General purpose containers): 55.180.10
scope:

Specifies the dimensions and basic requirements for swap bodies of class A, which are designed as totally enclosed types e.g. box types, or as open types e.g. platform without or with cover/stake. These swap bodies are suitable for international exchange and for conveyance by road and rail including interchange between these forms of transport.

Document History

May 1, 1996
Swap bodies - Swap bodies of Class A - Dimensions and general requirements
A description is not available for this item.
NEN-EN 452
May 1, 1995
Swap bodies - Swap bodies of Class A - Dimensions and general requirements
Specifies the dimensions and basic requirements for swap bodies of class A, which are designed as totally enclosed types e.g. box types, or as open types e.g. platform without or with cover/stake....
Advertisement