NEN-EN 4687
Aerospace series - Paints and varnishes - Chromate free non corrosion inhibiting two components cold curing primer for military application
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
scope:
This European Standard defines the requirements for a two components, chromate and lead free epoxy, non corrosion inhibiting primer. The coating should be suitable for use on fibre reinforced composite materials, titanium and corrosion resistant steels and other suitably prepared corrosion resistant substrates.
Document History
January 1, 2021
Aerospace series - Paints and varnishes - Chromate free (non corrosion inhibiting) twocomponents cold curing primer - Chromate free primer for military application
This document defines the requirements for a two-components, chromate and lead-free primer.
The coating applies to fibre reinforced composite materials, titanium and corrosion resistant steels and...
NEN-EN 4687
April 1, 2012
Aerospace series - Paints and varnishes - Chromate free non corrosion inhibiting two components cold curing primer for military application
This European Standard defines the requirements for a two components, chromate and lead free epoxy, non corrosion inhibiting primer. The coating should be suitable for use on fibre reinforced...