NEN-EN 4710-07

Aerospace series - Quick release fastening systems for non-structural applications - Part 07: Retaining grommet

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 10
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4710-07 specifies the dimensions, mass and tolerances of the retaining grommet for use in fuselage interior equipment and non-structural or secondary structural area. This European Standard is to be used in conjunction with EN 4710-06 as described in EN 4710-02. The applicable temperature range is -55 °C to 85 °C.

Document History

NEN-EN 4710-07
October 1, 2015
Aerospace series - Quick release fastening systems for non-structural applications - Part 07: Retaining grommet
NEN-EN 4710-07 specifies the dimensions, mass and tolerances of the retaining grommet for use in fuselage interior equipment and non-structural or secondary structural area. This European Standard is...
Advertisement