NEN-EN 474-12

Earth-moving machinery - Safety - Part 12: Requirements for cable excavators

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 25
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to cable excavators as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard applies also to cable excavators, their undercarriage and upper-structure, if intended for use in combination with other equipment or attachment, such as drill rigs, pile driving and extracting equipment and moving equipment (e.g. rail track, walking legs, pontoon, ship) or stationary The requirements of this part are complementarily to the common requirements formulated in EN 474-1:2006. This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of the machinery in the scope.

Document History

June 1, 2022
Earth-moving machinery - Safety - Part 12: Requirements for cable excavators
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to cable excavators when used as intended and under the conditions of misuse...
April 1, 2017
Earth-moving machinery - Safety - Part 12: Requirements for cable excavators
This document, together with part 1, deals with all significant hazards for earth-moving machinery - cable-excavators (as defined in EN ISO 6165) when they are used as intended and under the...
October 1, 2008
Earth-moving machinery - Safety - Part 12: Requirements for cable excavators
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to cable excavators as defined in EN ISO 6165:2006, when they are used as intended and under...
May 1, 2008
Earth-moving machinery - Safety - Part 12: Requirements for cable excavators
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to cable excavators as defined in EN ISO 6165:2006, when they are used as intended and under...
December 1, 2006
Earth-moving machinery - Safety - Part 12: Requirements for cable excavators
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to cable excavators as defined in EN ISO 6165:2006, when they are used as intended and under...
NEN-EN 474-12
July 1, 2005
Earth-moving machinery - Safety - Part 12: Requirements for cable excavators
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to cable excavators as defined in EN ISO 6165:2006, when they are used as intended and under...

References

Advertisement