NEN-EN 4199-005

Aerospace series - Bonding straps for aircraft - Part 005: Flat braid conductors copper, tin plated -65 °C up to 150 °C and copper, nickel plated, -65 °C up to 260 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of flat braided conductors copper tin or nickel plated for bonding straps according to EN 4199-001.

Document History

NEN-EN 4199-005
July 1, 2009
Aerospace series - Bonding straps for aircraft - Part 005: Flat braid conductors copper, tin plated -65 °C up to 150 °C and copper, nickel plated, -65 °C up to 260 °C - Product standard
This standard defines the characteristics of flat braided conductors copper tin or nickel plated for bonding straps according to EN 4199-001.
Advertisement