NEN-EN 50213

Primary cables for airport lighting

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
ICS Code (Construction of airports): 93.120
ICS Code (Cables): 29.060.20
scope:

Applies to medium voltage single core cables to be installed in primary circuits of series systems for lighting and beaconing of airports. It specifies the construction, dimensions, test requirements and marking of the cables in this prestandard, which are: Type 4 kV: Highest voltage of the system of 4 kV; Type 7 kV: Highest voltage of the system of 7 kV.

Document History

NEN-EN 50213
January 1, 1996
Primary cables for airport lighting
Applies to medium voltage single core cables to be installed in primary circuits of series systems for lighting and beaconing of airports. It specifies the construction, dimensions, test requirements...
Advertisement