NEN-EN 50167

Sectional specification for horizontal floor wiring cables with a common overall screen for use in digital communication

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

This specification relates to HD 608:1992 Generic specification for symmetrical pair/quad or multicore cables for digital communications. It covers individually screened pairs or quads in cables for horizontal floor wiring. In the same cable both screened and unscreened may be used. The cables shall be provided with a common overall screen. These cables are suitable for different communication systems to which reference is made in relevant detail specifications. The cables covered by this specification are intended to operate with voltages and currents normally adopted for communication systems. These cables shall not be connected to low impedance sources, for example, the public mains electricity supply.

Document History

NEN-EN 50167
November 1, 1994
Sectional specification for horizontal floor wiring cables with a common overall screen for use in digital communication
This specification relates to HD 608:1992 Generic specification for symmetrical pair/quad or multicore cables for digital communications. It covers individually screened pairs or quads in cables for...

References

Advertisement