NEN-EN 50363-7
Insulating, sheathing and covering materials for low voltage energy cables - Part 7: Halogen-free, thermoplastic insulating compounds
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series, EN 50267-2 (series), EN 60684-2 and EN 50396.
Document History
NEN-EN 50363-7
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 7: Halogen-free, thermoplastic insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic insulating compounds given in Table 1. The relevant test methods are given in...
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 7: Halogen-free, thermoplastic insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free thermoplastic insulating compounds given in Table 1. The relevant test methods are given in...