NEN-EN 50377-7-4

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for category C

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 43
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC ferrule and assembled singlemode resilient alignment sleeve LC-PC simplex connector set (plug / adaptor / plug) adaptor and patchcord must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.6.

Document History

NEN-EN 50377-7-4
May 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for category C
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
October 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with full zirconia ferrule for Category C
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
June 1, 2004
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 7-4: LC-PC duplex terminated on IEC 60793-2 category B1.1 singlemode fibre
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
Advertisement