NEN-EN 50377-8-13
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-13: LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre with titanium composite ferrule for Category U
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
May 1, 2010
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-13: Type LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre with titanium composite ferrule for category U
A description is not available for this item.
NEN-EN 50377-8-13
January 1, 2009
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-13: LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre with titanium composite ferrule for Category U
A description is not available for this item.