NEN-EN 50126-1

Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS):Part 1: Basic requirements

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 83
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

This standard: - defines RAMS in terms of reliability, availability, maintainability and safety and their interaction; - defines a process, based on the system lifecycle and tasks within it, for managing RAMS; - enables conflicts between RAMS elements to be controlled and managed effectively; - defines a systematic process for specifying requirements for RAMS and demonstrating that these requirements are achieved; - addresses railway specifics; - does not define RAMS targets, quantities, requirements or solutions for specific railway applications; - does not specify requirements for ensuring system security; - does not define rules or processes pertaining to the certification of railway products against the requirements of this standard; - does not define an approval process by the safety regulatory authority. This standard is applicable: - to the specification and demonstration of RAMS for all railway applications and at all levels of such an application, as appropriate, from complete railway routes to major systems within a railway route, and to individual and combined sub-systems and components within these major systems, including those containing software; in particular: to new systems; to new systems integrated into existing systems in operation prior to the creation of this standard, although it is not generally applicable to other aspects of the existing system; to modifications of existing systems in operation prior to the creation of this standard, although it it not generally applicable to other aspects of the existing system. - at all relevant phases of the lifecycle of an application; - for use by Railway Authorities and the railway support industry.

Document History

March 1, 2023
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Generic RAMS Process
A description is not available for this item.
October 1, 2017
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Generic RAMS Process
NEN-EN 50126-1 - considers RAMS, understood as reliability, availability, maintainability and safety and their interaction; - considers the generic aspects of the RAMS life cycle. The guidance in...
September 1, 2015
Railway Applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Generic RAMS Process
This part 1 of EN 50126 - considers RAMS, understood as reliability, availability, maintainability and safety and their interaction; - considers the generic aspects of the RAMS life-cycle. The...
November 1, 2012
Railway applications - The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Generic RAMS process
This part 1 of EN 50126 - considers RAMS, understood as reliability, availability, maintainability and safety and their interaction; - considers the generic aspects of the RAMS life-cycle. The...
June 1, 2010
Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS) - Part 1: Basic requirements
A description is not available for this item.
NEN-EN 50126-1
November 1, 1999
Railway applications - The specification and demonstration of Reliability, Availability, Maintainability and Safety (RAMS):Part 1: Basic requirements
This standard: - defines RAMS in terms of reliability, availability, maintainability and safety and their interaction; - defines a process, based on the system lifecycle and tasks within it, for...

References

Advertisement