NEN-EN 50477
Assessment of the compliance of broadcast station transmitters with the reference levels or the basic restrictions related to public andoccupational exposure to radio frequencey electromagnetic fields (3 MHz - 30 MHz) when put into service
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Radiation protection): | 13.280 |
scope:
This standard applies to Short Wave broadcast installations at transmitter sites operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such installation with the public and worker exposure limits to radio frequency electromagnetic fields.
Document History
NEN-EN 50477
May 1, 2006
Assessment of the compliance of broadcast station transmitters with the reference levels or the basic restrictions related to public andoccupational exposure to radio frequencey electromagnetic fields (3 MHz - 30 MHz) when put into service
This standard applies to Short Wave broadcast installations at transmitter sites operating in the frequency range 3 MHz to 30 MHz. The object of this standard is to demonstrate the compliance of such...