NEN-EN 50133-7

Alarm systems - Access control systems for use in security applications - Part 7: Application guidelines

inactive
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 16
ICS Code (Alarm and warning systems): 13.320
scope:

Provides guidelines for the application of an automated access control system and components in and around buildings based upon the EN 50133 series of standards. It covers system design, installation, handover, operation and maintenance of access control systems. The guidelines are intended for access control systems for use in security applications. They cover systems ranging from a simple single access point up to complex multiple access point systems. An access control system is able to actuate and monitor apas. However, these guidelines do not cover the apas (access point actuators and sensors). The access control system may be able to communicate with other systems (for example: an intrusion alarm system).

Document History

September 1, 1999
Alarm systems - Access control systems for use in security applications - Part 7: Application guidelines
Provides guidelines for the application of an automated access control system and components in and around buildings based upon the EN 50133 series of standards. It covers system design,...
NEN-EN 50133-7
June 1, 1998
Alarm systems - Access control systems for use in security applications - Part 7: Application guidelines
Provides guidelines for the application of an automated access control system and components in and around buildings based upon the EN 50133 series of standards. It covers system design,...
Advertisement