NEN-EN 50525-2-31
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Cables): | 29.060.20 |
scope:
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation. The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended for fixed wiring applications.
Document History
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation. The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended...
NEN-EN 50525-2-31
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation. The cables are of rated voltages U0/U up to and including 450/750 V. The cables are intended...