NEN-EN 50525-2-71
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-71: Cables for general applications - Flat tinsel cables (cords) with thermoplastic PVC insulation
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Cables): | 29.060.20 |
scope:
This European Standard applies to thermoplastic (PVC) insulated flexible flat tinsel flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for the connection of small appliances to the fixed supply. The maximum conductor operating temperature for the cable in this standard is 40 °C.
Document History
June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-71: Cables for general applications - Flat tinsel cables (cords) with thermoplastic PVC insulation
This European Standard applies to thermoplastic (PVC) insulated flexible flat tinsel flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for the connection of...
NEN-EN 50525-2-71
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-71: Cables for general applications - Flat tinsel cables (cords) with thermoplastic PVC insulation
This European Standard applies to thermoplastic (PVC) insulated flexible flat tinsel flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for the connection of...