NEN-EN 50588-2
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | pending |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
NEN-EN 50588-2 covers, in conjunction with EN 50588-1, transformers under iii) and iv) above, up to 36 kV (the data from 24 kV to 36 kV are under consideration) and for transformers with rated power less than or equal to 3150kVA . Further documents exist which may be used by agreement between purchaser and manufacturer for cable boxes and enclosures. The dimensional requirements for cable boxes and protective enclosures are not enclosed in this document.
Document History