NEN-EN 50636-2-100
Household and similar electrical appliances - Safety - Part 2-100: Particular requirements for hand-held mains-operated garden blowers, vacuums and blower vacuums
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Horticultural equipment): | 65.060.70 |
| ICS Code (Domestic safety): | 13.120 |
scope:
NEN-EN 50636-2-100 specifies the safety requirements and their verification for the design and construction of hand-held mains-operated electrical garden vacuums, and garden blower/vacuums with or without shredding means and garden blowers, hereinafter referred to as machine(s), for use at and around the home or for similar purposes, their rated voltage being not more than 250 V single phase. This European Standard does not apply to: - machines powered by combustion engines; - machines driven by an external power source; - machines powered from a 3 phase supply; - vacuum cleaners intended primarily for use indoors, for water suction cleaning or animal grooming; walk-behind, hand-guided (support-wheeled) and ride-on machines; - combination of a mains driven and/or battery powered blowers and vacuums with internal combustion engines (hybrid); - back-pack powered blowers and back-pack powered vacuums. EMC and environmental aspects, except noise, have not been considered in this standard. This European Standard deals with all the significant hazards presented by hand-held mains-operated electrical garden vacuums, garden blower/vacuums with or without shredding means and garden blowers when they are used as intended and under conditions of misuse which are reasonably foreseeable. This European Standard is not applicable to machines, which are manufactured before the date of publication of this document by CENELEC.
Document History