NEN-EN 6075
Aerospace series - Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
NEN-EN 6075 specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in hydraulic systems for aerospace application.
Document History
NEN-EN 6075
May 1, 2017
Aerospace series - Static seal elements O-Ring ethylene-propylene, moulded, phosphate ester resistant (- 55 °C to 107 °C) - Inch series
NEN-EN 6075 specifies the characteristics of configuration, dimensions, tolerances and mass for moulded O-Ring seal elements, phosphate ester fluid resistant, for use as static seals in hydraulic...