NEN-EN 54-15

Fire detection and fire alarm systems - Point detectors using a combination of detected fire phenomena

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 79
ICS Code (Fire protection): 13.220.20
scope:

The European Standard prEN 54-15 specifies requirements, test methods and performance criteria for pointtype multi-sensor fire detectors for use in fire detection systems installed in buildings (see EN 54-1:1996), incorporating in one mechanical enclosure sensors which detect more than one physical or chemical phenomenon of a real fire. The overall fire performance is determined utilising a combination of the detected phenomena. The allowed phenomena are: aerosol (i.e. smoke), heat, combustion gases and electromagnetic radiation. Multi-sensor fire detectors with special characteristics and developed for specific risks are not covered by this standard.

Document History

NEN-EN 54-15
June 1, 2006
Fire detection and fire alarm systems - Point detectors using a combination of detected fire phenomena
The European Standard prEN 54-15 specifies requirements, test methods and performance criteria for pointtype multi-sensor fire detectors for use in fire detection systems installed in buildings (see...
Advertisement