NEN-EN 771-6/A1

Specification for masonry units - Part 6: Natural stone masonry units

inactive
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 23
ICS Code (Mineral materials and products): 91.100.15

Document History

September 1, 2015
Specification for masonry units - Part 6: Natural stone masonry units
NEN-EN 771-6:2011+A1 specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the...
NEN-EN 771-6/A1
August 1, 2014
Specification for masonry units - Part 6: Natural stone masonry units
A description is not available for this item.
May 1, 2011
Specification for masonry units - Part 6: Natural stone masonry units
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the...
October 1, 2005
Specification for masonry units - Part 6: Natural stone masonry units
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the...
July 1, 2001
Specification for masonry units - Part 6: Natural stone masonry units
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the...
September 1, 2000
Specification for masonry units - Part 6: Natural stone masonry units
Specifies the characteristics and performance requirements of natural stone masonry units manufactured from natural stone the thickness of which is equal to or greater than 80 mm, used in load...
July 1, 1992
Specification for masonry units - Part 6: Natural stone masonry units
Specifies the characteristics and performance requirements of natural stone masonry units manufactured from natural stone the thickness of which is equal to or greater than 80 mm, used in load...
Advertisement