NEN-EN 60335-2-54

Safety of household and similar electrical appliances - Part 2-54: Particular requirements for surface-cleaning appliances employing liquids

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 32
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

Deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents, their rated voltage being not more than 250 V. Does not take into account the use of appliances by young children or infirm persons without supervision;playing with the appliance by young children.

Document History

NEN-EN 60335-2-54
May 1, 1997
Safety of household and similar electrical appliances - Part 2-54: Particular requirements for surface-cleaning appliances employing liquids
Deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents,...
November 1, 1994
Safety of household and similar electrical appliances - Part 2-54: Particular requirements for general purpose cleaning appliances
A description is not available for this item.
Advertisement