NEN-EN 838

Workplace atmospheres - Diffusive samplers for the determination of gases and vapours - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 November 1992
Status: inactive
ICS Code (Workplace atmospheres): 13.040.30
scope:

Specifies performance requirements and test methods under prescribed laboratory conditions for a diffusive sampler used for the determination of gases or vapours in workplace atmospheres. Additional tests designed to establish whether the performance characteristics of the diffusive sampler are affected by the wide range of environmental influences that may be encountered in field use are described in annexes C and D. If there is no diffusive sampler for measuring a particular chemical agent which meets the requirements of this standard, it is recommended to use a diffusive sampler whose performance is nearest to the specified requirements.

Document History

February 1, 2010
Workplace exposure - Procedures for measuring gases and vapours using diffusive samplers - Requirements and test methods
This European Standard specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for...
July 1, 2008
Workplace exposure - Procedures for measuring gases and vapours using diffusive samplers - Requirements and test methods
This European Standard specifies performance requirements and test methods under prescribed laboratory conditions for the evaluation of diffusive samplers and of procedures using these samplers for...
December 1, 1995
Workplace atmospheres - Diffusive samplers for the determination of gases and vapours - Requirements and test methods
Specifies performance requirements and test methods under prescribed laboratory conditions for a diffusive sampler used for the determination of gases or vapours in workplace atmospheres. Additional...
NEN-EN 838
November 1, 1992
Workplace atmospheres - Diffusive samplers for the determination of gases and vapours - Requirements and test methods
Specifies performance requirements and test methods under prescribed laboratory conditions for a diffusive sampler used for the determination of gases or vapours in workplace atmospheres. Additional...
Advertisement