NEN-EN-IEC 60034-14

Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity

active
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 46
ICS Code (Rotating machinery): 29.160
scope:

Specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover. Is applicable to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated output up to 50 MW, at operational speeds up to 15 000 per minute. The significant technical changes with respect to the previous edition are: a) reduced vibration levels of new machines during factory acceptance tests; the new levels are based on a combination of displacement, velocity and acceleration rather than only velocity; b) the speed range is extended; c) the number of shaft-height ranges is reduced; d) a procedure for testing vertical motors has been introduced

Document History

June 1, 2007
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
A description is not available for this item.
NEN-EN-IEC 60034-14
March 1, 2004
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
Specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover. Is applicable...
October 1, 1997
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration
This standard is applicable to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated power up to 50 MW, at nominal speeds from 600 rev/min up to and including 3600...
Advertisement